multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1962FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1483 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1483
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1483
Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1482
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1482
Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 19.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1483
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 19.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details