multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1801FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1473
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1473
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1472
Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1472
Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.8 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1473
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details