multicomp PRO Res, 15K8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWR06X1582FTL

Description
RES, 15K8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.8kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.8kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 06AC2127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
06AC2127
Res, 15K8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 06AC2127
RES, 15K8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.8kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 15K8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.8kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2127
Product Name Res, 15K8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 15800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details