multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1472FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1435
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1435
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1436 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1436
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1436
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1435
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details