multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1302FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1423
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1423
Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1424
Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1424
Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 13 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1423
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 13 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details