multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06W2204FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1358 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1358
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1358
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1357
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1357
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 Mohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1358
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details