multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCWR06W1R50FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1338
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1338
Surface Mount Thick Film Resistor, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1337 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1337
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1337
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1338 94X1337
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details