multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06W1504FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1346 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1346
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1346
Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1345
Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1345
Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.5 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1346
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.5 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details