multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X7501FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1313 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1313
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1313
Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1314
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1314
Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 7.5 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1313
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 7.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details