multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X7500FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1312
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1312
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1311
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1311
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1312
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers