multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X5601FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1285
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1285
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1286
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1286
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.6 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1285
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details