multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X5103FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1279
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1279
Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1280
Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1280
Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1279
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 510 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details