multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X4991FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6371 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6371
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6371
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1266
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1266
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6371
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details