multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X3901FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1236
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1236
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1237
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1237
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1236
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details