multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X24R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1186
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1186
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1187
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1187
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1186
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details