multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCWR04X18R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94X1157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94X1157
Surface Mount Thick Film Resistor, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94X1157
Surface Mount Thick Film Resistor, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1156
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1156
Surface Mount Chip Resistor, Thick Film, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 18 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1157 94X1156
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 18 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details