multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1300FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1131
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1131
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1130
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1130
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1131
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers