The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1072, features a resistance value of 4.7 kΩ with a tolerance of 1%. It is designed for a maximum power dissipation of 50 mW and can operate at a maximum voltage of 25 V. This resistor is constructed with a high-grade ceramic body and utilizes a lead-free resistive paste, ensuring compliance with RoHS standards. The component is suitable for applications in mobile phones, PDAs, camcorders, and hybrid modules. Its small size and light weight contribute to reduced overall equipment size, while its high reliability and stability make it a dependable choice for various electronic projects. The resistor is also laser trimmed for precise resistance values and features a protective coating for enhanced durability.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.7 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.7 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1072 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |