Surface Mount Chip Resistor, Thick Film, MCWR Series, 1 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
RES, 1K, 1%, 50MW, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 94X1063 | 94X1062 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro | Res, 1K, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201; 0603 | 0201; 0201 [0603 Metric] |
| Standards and Certifications | RoHS | RoHS |