multicomp PRO Inductor, 22Nh, 1A, 10%, 2.4Ghz; Inductance Multicomp Pro MCWL08KT22N

Description
INDUCTOR, 22NH, 1A, 10%, 2.4GHz; Inductance:22nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22NH, 1A, 10%, 2.4GHz; Inductance:22nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Nh, 1A, 10%, 2.4Ghz; Inductance Multicomp Pro - 20T1145 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 1A, 10%, 2.4Ghz; Inductance Multicomp Pro
20T1145
Inductor, 22Nh, 1A, 10%, 2.4Ghz; Inductance Multicomp Pro 20T1145
INDUCTOR, 22NH, 1A, 10%, 2.4GHz; Inductance:22nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22NH, 1A, 10%, 2.4GHz; Inductance:22nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1145
Product Name Inductor, 22Nh, 1A, 10%, 2.4Ghz; Inductance Multicomp Pro
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details