multicomp PRO Inductor, 22Nh, 500Ma, 10%, 2.6Ghz; Inductance Multicomp Pro MCWL05KT22N

Description
INDUCTOR, 22NH, 500MA, 10%, 2.6GHz; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22NH, 500MA, 10%, 2.6GHz; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Nh, 500Ma, 10%, 2.6Ghz; Inductance Multicomp Pro - 20T1077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 500Ma, 10%, 2.6Ghz; Inductance Multicomp Pro
20T1077
Inductor, 22Nh, 500Ma, 10%, 2.6Ghz; Inductance Multicomp Pro 20T1077
INDUCTOR, 22NH, 500MA, 10%, 2.6GHz; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 22NH, 500MA, 10%, 2.6GHz; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1077
Product Name Inductor, 22Nh, 500Ma, 10%, 2.6Ghz; Inductance Multicomp Pro
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details