multicomp PRO Inductor, 270Nh, 350Ma, 2%, 650Mhz; Inductance Multicomp Pro MCWL05GTR27

Description
INDUCTOR, 270NH, 350MA, 2%, 650MHz; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 2% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 270NH, 350MA, 2%, 650MHz; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 270Nh, 350Ma, 2%, 650Mhz; Inductance Multicomp Pro - 20T1039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 350Ma, 2%, 650Mhz; Inductance Multicomp Pro
20T1039
Inductor, 270Nh, 350Ma, 2%, 650Mhz; Inductance Multicomp Pro 20T1039
INDUCTOR, 270NH, 350MA, 2%, 650MHz; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

INDUCTOR, 270NH, 350MA, 2%, 650MHz; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1039
Product Name Inductor, 270Nh, 350Ma, 2%, 650Mhz; Inductance Multicomp Pro
Inductance Range 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details