multicomp PRO Inductor, 33Nh, 500Ma, 2%, 2.05Ghz, Full Reel; Inductance Multicomp Pro MCWL05GT33N

Description
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz, FULL REEL; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz, FULL REEL; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz, Full Reel; Inductance Multicomp Pro - 20T1044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz, Full Reel; Inductance Multicomp Pro
20T1044
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz, Full Reel; Inductance Multicomp Pro 20T1044
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz, FULL REEL; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

INDUCTOR, 33NH, 500MA, 2%, 2.05GHz, FULL REEL; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz; Inductance Multicomp Pro - 20T1043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz; Inductance Multicomp Pro
20T1043
Inductor, 33Nh, 500Ma, 2%, 2.05Ghz; Inductance Multicomp Pro 20T1043
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 33NH, 500MA, 2%, 2.05GHz; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1044
Product Name Inductor, 33Nh, 500Ma, 2%, 2.05Ghz, Full Reel; Inductance Multicomp Pro
Inductance Range 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details