multicomp PRO Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro MCWL03KT5N6

Description
INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductor Construction:-RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductor Construction:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro - 20T1037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro
20T1037
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro 20T1037
INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductor Construction:-RoHS Compliant: Yes

INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz, Full Reel; Inductance Multicomp Pro - 20T1038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz, Full Reel; Inductance Multicomp Pro
20T1038
Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz, Full Reel; Inductance Multicomp Pro 20T1038
INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

INDUCTOR, 5.6NH, 700MA, 10%, 5.8GHz, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 20T1037 20T1038
Product Name Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro Inductor, 5.6Nh, 700Ma, 10%, 5.8Ghz, Full Reel; Inductance Multicomp Pro
Inductance Range 0.0056 microH 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details