multicomp PRO Inductor, 5.1Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro MCWL03KT5N1

Description
INDUCTOR, 5.1NH, 700MA, 10%, 5.8GHz; Inductance:5.1nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.1NH, 700MA, 10%, 5.8GHz; Inductance:5.1nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.1Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro - 20T1035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.1Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro
20T1035
Inductor, 5.1Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro 20T1035
INDUCTOR, 5.1NH, 700MA, 10%, 5.8GHz; Inductance:5.1nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 5.1NH, 700MA, 10%, 5.8GHz; Inductance:5.1nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1035
Product Name Inductor, 5.1Nh, 700Ma, 10%, 5.8Ghz; Inductance Multicomp Pro
Inductance Range 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details