multicomp PRO Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R9313BTL

Description
RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 931K, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 931 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.25W, and it can operate at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for precise resistance values. It is RoHS compliant and suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Resistor, 931K, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 931 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.25W, and it can operate at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for precise resistance values. It is RoHS compliant and suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9586
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9586
RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2272
Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2272
RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 931K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:931kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9586
Product Name Res, 931K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details