multicomp PRO Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R59R0BTL

Description
RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 22AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
22AC4551
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 22AC4551
RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 24AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
24AC9539
Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 24AC9539
RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 59R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:59ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4551
Product Name Res, 59R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details