The Resistor, 3K09, 0.1%, 0.25W, 1206, Thin Film from the MCWF12R series features a resistance value of 3.09 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 250 mW. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for precision. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 200V. This component is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The product is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 3K09, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.09kohm;
RES, 3K09, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.09kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 98AC1722 |
| Product Name | Res, 3K09, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 3090 ohms |