multicomp PRO Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08W6651BTL

Description
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Description
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 6K65, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 6.65 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a maximum power rating of 125 mW and can operate at a maximum voltage of 100V. It is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, ensuring high reliability and stability. The temperature coefficient of resistance (TCR) is specified at ±10 ppm/°C, indicating minimal drift with temperature changes. This component is ideal for use in medical equipment, measuring instruments, communication devices, and computers. The resistor is RoHS compliant and features lead-free solder terminations, making it suitable for modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Resistor, 6K65, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 6.65 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a maximum power rating of 125 mW and can operate at a maximum voltage of 100V. It is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, ensuring high reliability and stability. The temperature coefficient of resistance (TCR) is specified at ±10 ppm/°C, indicating minimal drift with temperature changes. This component is ideal for use in medical equipment, measuring instruments, communication devices, and computers. The resistor is RoHS compliant and features lead-free solder terminations, making it suitable for modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 34AH1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
34AH1074
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 34AH1074
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 38AH5734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
38AH5734
Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 38AH5734
RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.65kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AH1074
Product Name Res, 6K65, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details