The Res, 3K32, 0.1%, 0.1W, 0805, Thin Film resistor from the MCWF08U series is a high precision surface mount device (SMD) designed for applications requiring reliability and stability. It features a resistance value of 3.32 kΩ with a tolerance of ±0.1%, making it suitable for precise electronic circuits. The resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for accurate resistance values. This component has a maximum power dissipation of 0.1W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. It is rated for a maximum operating voltage of 100V and can withstand an overload voltage of up to 200V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/°C, indicating minimal resistance change with temperature variations. The resistor is packaged in a reel format, facilitating automated placement on printed circuit boards. It is compliant with RoHS standards and is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The robust construction allows for reliable soldering, withstanding immersion in solder baths at high temperatures.
RES, 3K32, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1740 |
| Product Name | Res, 3K32, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 3320 ohms |