multicomp PRO Res, 10R, 0.1%, Thin Film; Resistor Case Style Multicomp Pro MCWF08U10R0BTL

Description
RES, 10R, 0.1%, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.1%, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.1%, Thin Film; Resistor Case Style Multicomp Pro - 06AC1594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, Thin Film; Resistor Case Style Multicomp Pro
06AC1594
Res, 10R, 0.1%, Thin Film; Resistor Case Style Multicomp Pro 06AC1594
RES, 10R, 0.1%, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 10R, 0.1%, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1594
Product Name Res, 10R, 0.1%, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details