The Resistor 82K5, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 82.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, ensuring high reliability and stability. It has a temperature coefficient of resistance (TCR) of 25 ppm/K, which contributes to its performance in various environments. This component is RoHS compliant and is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82.5kohm;
RES, 82K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9087 |
| Product Name | Res, 82K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 82500 ohms |