multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 510 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R5100BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 510 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 510 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 510 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 46Y7929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 510 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
46Y7929
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 510 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 46Y7929
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 510 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 510 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 69AC6122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
69AC6122
Res, 510R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 69AC6122
RES, 510R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 510R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46Y7929 69AC6122
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 510 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 510R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details