Surface Mount Thin Film Resistor, WF08R Series, 4.99 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES, 4K99, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 67X4302 | 14AC4491 |
| Product Name | Surface Mount Thin Film Resistor, Wf08R Series, 4.99 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro | Res, 4K99, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS |