multicomp PRO Res, 330R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08R3300BTL

Description
RES, 330R, 0.1%, 125MW, 0805, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 0.1%, 125MW, 0805, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 75Y9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
75Y9746
Res, 330R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 75Y9746
RES, 330R, 0.1%, 125MW, 0805, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 330R, 0.1%, 125MW, 0805, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 10AC8053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
10AC8053
Res, 330R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 10AC8053
RES, 330R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 330R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 75Y9746 10AC8053
Product Name Res, 330R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro Res, 330R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details