multicomp PRO Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R3162BTL

Description
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Description
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 31K6, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 31.6 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, making it suitable for a range of applications including medical equipment, measuring instruments, communication devices, and computers. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. The resistor is RoHS compliant and features lead-free solder terminations, aligning with environmental standards. Its compact 0805 case style allows for efficient use of space on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Resistor, 31K6, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 31.6 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, making it suitable for a range of applications including medical equipment, measuring instruments, communication devices, and computers. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. The resistor is RoHS compliant and features lead-free solder terminations, aligning with environmental standards. Its compact 0805 case style allows for efficient use of space on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8953
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8953
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1613
Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1613
RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:31.6kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8953
Product Name Res, 31K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details