The Resistor, 309K, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series features a resistance value of 309 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 125 mW. The maximum operating voltage is 150V, making it suitable for various electronic applications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, ensuring high reliability and stability. It is RoHS compliant and suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The product's temperature coefficient of resistance (TCR) is specified at 25 ppm/K, contributing to its precision in performance.
RES, 309K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 309K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:309kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8951 |
| Product Name | Res, 309K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 309000 ohms |