The Res, 2K61, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface mount device designed for high precision applications. It features a resistance value of 2.61 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a thin film technology on a ceramic substrate, ensuring high reliability and stability. It is RoHS compliant and suitable for use in medical equipment, measuring instruments, communication devices, and computers. The low current noise and high performance temperature coefficient of resistance (TCR) at 25 ppm/K further enhance its applicability in sensitive electronic circuits.
RES, 2K61, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.61kohm;
RES, 2K61, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.61kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AH8497 |
| Product Name | Res, 2K61, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 2610 ohms |