multicomp PRO Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R2610BTL

Description
RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8927
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8927
RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1587
Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1587
RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 261R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:261ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8927
Product Name Res, 261R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details