The Resistor, 1K33, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.33 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The power rating is 125 mW, making it suitable for low-power applications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed for precise resistance values. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 150V. This component is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Applications include medical equipment, measuring instruments, communication devices, and computers.
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.33kohm;
RES, 1K33, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.33kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8851 |
| Product Name | Res, 1K33, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1330 ohms |