multicomp PRO Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCWF08P1R00FTL

Description
RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 06AC1530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro
06AC1530
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro 06AC1530
RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp - 43AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp
43AC3412
Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp 43AC3412
RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

RES, 1R, 1%, 0.25W, 0805, THICK FILM; Resistance:1ohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06AC1530 43AC3412
Product Name Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro Res, 1R, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details