The Resistor 73K2, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 73.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser trimmed to achieve the specified resistance value. This component has a maximum power rating of 100 mW and can operate at a maximum voltage of 50V. It is rated for a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring stability across varying temperatures. The operational temperature range is from -55°C to +155°C, which allows for use in diverse environmental conditions. Applications for this resistor include medical equipment, measuring instruments, communication devices, computers, and printers. The product is RoHS compliant and features lead-free solder terminations, making it suitable for modern manufacturing processes.
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm;
RES, 73K2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:73.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8802 |
| Product Name | Res, 73K2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 73200 ohms |