The Resistor, 7K32, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 7.32 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser trimmed for accuracy. It has a maximum power rating of 100 mW and can operate at a maximum voltage of 50V. The temperature coefficient of resistance (TCR) is specified at ±10 ppm/°C, indicating low drift with temperature changes. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 7K32, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.32kohm;
RES, 7K32, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43AC9361 |
| Product Name | Res, 7K32, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 7320 ohms |