multicomp PRO Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06W3012BTL

Description
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 03AJ2014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
03AJ2014
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 03AJ2014
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 30.1 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro - 67X4235 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 30.1 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro
67X4235
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 30.1 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro 67X4235
Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 30.1 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 30.1 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 03AJ2014 67X4235
Product Name Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 30.1 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers