multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 24.9 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro MCWF06W2492BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 24.9 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 24.9 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 24.9 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro - 67X4233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 24.9 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro
67X4233
Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 24.9 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro 67X4233
Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 24.9 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06W Series, 24.9 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 68Y7723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
68Y7723
Res, 24K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 68Y7723
RES, 24K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 24K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4233 68Y7723
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06W Series, 24.9 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Multicomp Pro Res, 24K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details