The Resistor, 71K5, 0.1%, 0.1W, 0603, Thin Film from the MCWF06R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 71.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. Constructed with a thin film resistive element on a ceramic substrate, it offers low current noise and high reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:71.5kohm;
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 71.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 43AC3408 | 67X4223 |
| Product Name | Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 71.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 71500 ohms |