multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 6.34 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R6341BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 6.34 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 6.34 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K34, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06R series is a surface mount device designed for high precision applications. It features a resistance value of 6.34 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Datasheet Summary
Powered by GS/AI

The Res, 6K34, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06R series is a surface mount device designed for high precision applications. It features a resistance value of 6.34 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 6.34 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 75Y9745 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 6.34 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
75Y9745
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 6.34 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 75Y9745
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 6.34 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 6.34 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 61AC0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
61AC0210
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 61AC0210
RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.34kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.34kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 75Y9745 61AC0210
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 6.34 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers