multicomp PRO Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro MCWF06R4701BTL

Description
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 68Y1234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
68Y1234
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 68Y1234
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf06R Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4202
Surface Mount Thin Film Resistor, Wf06R Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4202
Surface Mount Thin Film Resistor, WF06R Series, 4.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 4.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 68Y1234 67X4202
Product Name Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf06R Series, 4.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details