multicomp PRO Res, 3K01, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R3011BTL

Description
RES, 3K01, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 43AC3402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
43AC3402
Res, 3K01, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 43AC3402
RES, 3K01, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4188
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4188
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 3.01 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 3.01 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43AC3402 67X4188
Product Name Res, 3K01, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 3.01 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details