multicomp PRO Res, 300R, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro MCWF06R3000BTL

Description
RES, 300R, 0.1%, 100MW, 0603, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.1%, 100MW, 0603, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 81Y9681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
81Y9681
Res, 300R, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 81Y9681
RES, 300R, 0.1%, 100MW, 0603, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 300R, 0.1%, 100MW, 0603, THIN FILM; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 45AC5476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
45AC5476
Res, 300R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 45AC5476
RES, 300R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 81Y9681 45AC5476
Product Name Res, 300R, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro Res, 300R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details